web counter

MikroElektronika MIKROE-3443HALL CURRENT 6 CLICK

MikroElektronika MIKROE-3443 Reference Design 6
MikroElektronika MIKROE-3443 Reference Design 1
MikroElektronika MIKROE-3443 Reference Design 2
MikroElektronika MIKROE-3443 Reference Design 3
MikroElektronika MIKROE-3443 Reference Design 4
MikroElektronika MIKROE-3443 Reference Design 5
MikroElektronika MIKROE-3443 Reference Design 6
MikroElektronika MIKROE-3443 Reference Design 1
MikroElektronika MIKROE-3443 Reference Design 1
MikroElektronika MIKROE-3443 Reference Design 2
MikroElektronika MIKROE-3443 Reference Design 3
MikroElektronika MIKROE-3443 Reference Design 4
MikroElektronika MIKROE-3443 Reference Design 5
MikroElektronika MIKROE-3443 Reference Design 6

Applications:

Measurement and Monitoring >

Current Measurement

End Products:

Instrumentation and MeasurementMotor ControlLoad DetectionSwitching Power Supply

ECAD Model:

Description

The MikroElektronika MIKROE-3443 Hall Current 6 Click Board is a high-accuracy, galvanically isolated current sensor for instrumentation and measurement. It is based on the ACS723 Hall effect-based linear current sensor IC, which provides a precise, low-noise output signal that is proportional to the current flowing through the primary conductor. The board features a wide operating range of up to ±30A, and a high-accuracy of ±1.5% over the entire range. It also features a low-noise output signal, and a wide operating temperature range of -40°C to +125°C. The board is designed to be used with a 3.3V or 5V power supply, and is compatible with a wide range of microcontrollers.

Specifications

MikroElektronika technical specifications, attributes, parameters and parts with similar specifications to MikroElektronika .
  • Type
    Parameter
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Sensor
  • Function
    Current
  • Utilized IC / Part
    ACS723
  • Contents
    Board(s)
  • Platform
    mikroBUS™ Click™
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining