MikroElektronika MIKROE-3575PRESENCE CLICK
It is a Click board™ from MikroElektronika which is based on the PIR (Passive Infrared) sensor module. It is designed to detect the presence of people or animals in the vicinity of the board. It can be used for presence sensing, motion detection and remote overtemperature protection. The board is powered by a 3.3V power supply and has an on-board regulator to provide the necessary power to the PIR sensor. The board also features an LED indicator which can be used to indicate the presence of an object. The board is equipped with a 3-pin header which can be used to connect the board to a microcontroller or other devices. The board is also compatible with the MikroElektronika mikroBUS™ interface. The board is ideal for applications such as home automation, security systems, and industrial automation.
- TypeParameter
- Factory Lead Time4 Weeks
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeSensor
- FunctionProximity Infrared (IR)
- Utilized IC / PartTPiS 1S 1385
- ContentsBoard(s)
- PlatformmikroBUS™ Click™
- RoHS StatusROHS3 Compliant
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| NXP USA Inc. | NXPPCA9306D,118IC, I2C BUS/SMBUS LEVEL XLATOR, SOIC-8 | 0 | RFQ | |
| ON Semiconductor | PCA9306DTR2G; LVDS Translator & Repeater; -0.5 - 7 V; 8-Pin; TSSOP | 10787 | RFQ | |
| Texas Instruments | IC VOLT LEVEL TRANSLATOR US8 | 27000 | RFQ | |
| Nexperia USA Inc. | 74LVC1T45; 74LVCH1T45 - Dual supply translating transceiver; 3-state | 5954 | BUY | |
| NXP USA Inc. | PCA9306 Series 3.3V Dual BidirectionalVoltage-Level Translator - TSSOP-8 | 1998 | RFQ | |
| Texas Instruments | IC TRNSLTR BIDIRECTIONAL US8 | 6000 | RFQ | |
| ON Semiconductor | IC BUS TRANSLATOR I2C 8UDFN | 3000 | BUY |


Product
Brand
Articles
Tools