MikroElektronika MIKROE-3854H-BRIDGE 5 CLICK
Click Board™ is an add-on board in the form of a Click board™, which provides a simple and easy way to control a DC motor. It is based on the MP6515GF-Z H-Bridge motor driver from Monolithic Power Systems. The board is equipped with two power MOSFETs, which can be used to control the speed and direction of a DC motor. The board also features a wide range of protection features, such as over-current protection, over-temperature protection, and under-voltage lockout. The board is designed to be used with a 3.3V or 5V power supply and can be used with a wide range of microcontrollers. The board is also equipped with two LEDs, which indicate the direction of the motor. The board is ideal for applications such as robotics, automation, and motor control.
- TypeParameter
- Factory Lead Time4 Weeks
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypePower Management
- FunctionMotor Controller/Driver
- Utilized IC / PartMP6515GF-Z
- ContentsBoard(s)
- PlatformmikroBUS™ Click™
- RoHS StatusROHS3 Compliant
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Microchip Technology | IC REG LINEAR 1.2V/1.8V 6TMLF | 3603 | BUY |


Product
Brand
Articles
Tools