web counter

MikroElektronika MIKROE-3867FAN 6 CLICK

MikroElektronika MIKROE-3867 Reference Design 6
MikroElektronika MIKROE-3867 Reference Design 1
MikroElektronika MIKROE-3867 Reference Design 2
MikroElektronika MIKROE-3867 Reference Design 3
MikroElektronika MIKROE-3867 Reference Design 4
MikroElektronika MIKROE-3867 Reference Design 5
MikroElektronika MIKROE-3867 Reference Design 6
MikroElektronika MIKROE-3867 Reference Design 1
MikroElektronika MIKROE-3867 Reference Design 1
MikroElektronika MIKROE-3867 Reference Design 2
MikroElektronika MIKROE-3867 Reference Design 3
MikroElektronika MIKROE-3867 Reference Design 4
MikroElektronika MIKROE-3867 Reference Design 5
MikroElektronika MIKROE-3867 Reference Design 6

Applications:

Motor Control >

DC Motor Control

End Products:

Motor ControlFans

ECAD Model:

Description

The MikroElektronika MIKROE-3867 Fan 6 Click Board is a versatile and easy-to-use solution for controlling and monitoring fans. It is based on the EMC2103 SMBus Compliant Fan Controller, Motor Control and Monitoring IC, which provides a wide range of features for controlling and monitoring fans. The board is capable of controlling up to 6 fans, and can be used to monitor fan speed, temperature, and other parameters. It also features a wide range of safety features, such as over-temperature protection, over-current protection, and short-circuit protection. The board is compatible with a variety of microcontrollers, and can be used in a variety of applications, such as cooling systems, industrial automation, and more.

Specifications

MikroElektronika technical specifications, attributes, parameters and parts with similar specifications to MikroElektronika .
  • Type
    Parameter
  • Factory Lead Time
    4 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Fan Control
  • Utilized IC / Part
    EMC2103
  • Contents
    Board(s)
  • Platform
    mikroBUS™ Click™
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining