web counter

MikroElektronika MIKROE-3991PROXIMITY 13 CLICK

MikroElektronika MIKROE-3991 Reference Design 4
MikroElektronika MIKROE-3991 Reference Design 1
MikroElektronika MIKROE-3991 Reference Design 2
MikroElektronika MIKROE-3991 Reference Design 3
MikroElektronika MIKROE-3991 Reference Design 4
MikroElektronika MIKROE-3991 Reference Design 1
MikroElektronika MIKROE-3991 Reference Design 1
MikroElektronika MIKROE-3991 Reference Design 2
MikroElektronika MIKROE-3991 Reference Design 3
MikroElektronika MIKROE-3991 Reference Design 4

Applications:

Sensors and Transducers >

Light Sensor

End Products:

Consumer ElectronicsConsumer ElectronicsHandsetsWearable ElectronicsDisplay Backlighting

ECAD Model:

Description

The MikroElektronika MIKROE-3991 Proximity 13 Click Board is a consumer electronics device designed to detect the presence of objects in close proximity. It features an integrated 13-channel infrared proximity sensor, which is capable of detecting objects up to a distance of 10 cm. The board also includes an onboard LED indicator, which can be used to indicate the presence of an object. The board is powered by a 3.3V power supply and is compatible with a wide range of microcontrollers. It is an ideal solution for applications such as presence detection, object counting, and motion detection.

Specifications

MikroElektronika technical specifications, attributes, parameters and parts with similar specifications to MikroElektronika .
  • Type
    Parameter
  • Factory Lead Time
    4 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Sensor
  • Function
    Proximity Detector
  • Utilized IC / Part
    Si1153
  • Contents
    Board(s)
  • Platform
    mikroBUS™ Click™
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Maxim IntegratedMAXIM INTEGRATED PRODUCTS MAX6820UT T.. Sequencer, 2-Monitors, 0.9V-5.5Vin, SOT-23-6100RFQ