web counter

MikroElektronika MIKROE-3990AMBIENT 11 CLICK

MikroElektronika MIKROE-3990 Reference Design 4
MikroElektronika MIKROE-3990 Reference Design 1
MikroElektronika MIKROE-3990 Reference Design 2
MikroElektronika MIKROE-3990 Reference Design 3
MikroElektronika MIKROE-3990 Reference Design 4
MikroElektronika MIKROE-3990 Reference Design 1
MikroElektronika MIKROE-3990 Reference Design 1
MikroElektronika MIKROE-3990 Reference Design 2
MikroElektronika MIKROE-3990 Reference Design 3
MikroElektronika MIKROE-3990 Reference Design 4

Applications:

Sensors and Transducers >

Light Sensor

End Products:

Instrumentation and MeasurementConsumer ElectronicsComputing PeripheralsIndustrial LightingDisplaysMobile DevicesOptical SwitchPortable Industrial Devices

ECAD Model:

Description

Click Board, is a versatile click board designed for a wide range of instrumentation and measurement applications. It features a high-precision 24-bit analog-to-digital converter (ADC) with a sampling rate of up to 1 MSPS, a low-noise amplifier, and a wide range of analog and digital input/outputs. The board is equipped with a wide range of connectors, including a USB Type-C connector, a 3.5mm audio jack, and a variety of other connectors for connecting to external sensors and devices. The board also includes a range of software libraries and examples for easy integration into existing systems. The board is ideal for applications such as data acquisition, signal conditioning, and instrumentation.

Specifications

MikroElektronika technical specifications, attributes, parameters and parts with similar specifications to MikroElektronika .
  • Type
    Parameter
  • Factory Lead Time
    4 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Sensor
  • Function
    Light
  • Utilized IC / Part
    VEML6035
  • Contents
    Board(s)
  • Platform
    mikroBUS™ Click™
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
STMicroelectronicsSTEPPER MOTOR DRIVERS1073RFQ