MikroElektronika MIKROE-3444AMBIENT 6 CLICK
Description
The MikroElektronika MIKROE-3444 Ambient 6 Click Board is a high accuracy ambient light sensor (ALS) with an I2C interface. It is designed to measure the ambient light intensity in a wide range of applications, such as consumer electronics, automotive, and industrial automation. The board is equipped with the VEML7700 sensor, which is capable of measuring light intensity from 0.01 lux to 83,000 lux with a resolution of 0.01 lux. The board also features an I2C interface, allowing for easy integration into existing systems. The board is also equipped with a power LED indicator, allowing for easy monitoring of the board's status. The board is also RoHS compliant, making it suitable for use in a variety of applications.
Specifications
MikroElektronika technical specifications, attributes, parameters and parts with similar specifications to MikroElektronika .
- TypeParameter
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeSensor
- FunctionLight
- Utilized IC / PartVEML7700
- ContentsBoard(s)
- PlatformmikroBUS™ Click™
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Microchip Technology | LDO Voltage Regulators Dual 150mA LDO in 1.0mm x 1.0mm Thin MLF | 5066 | BUY |


Product
Brand
Articles
Tools