web counter

MikroElektronika MIKROE-3320AMBIENT 5 CLICK

MikroElektronika MIKROE-3320 Reference Design 6
MikroElektronika MIKROE-3320 Reference Design 1
MikroElektronika MIKROE-3320 Reference Design 2
MikroElektronika MIKROE-3320 Reference Design 3
MikroElektronika MIKROE-3320 Reference Design 4
MikroElektronika MIKROE-3320 Reference Design 5
MikroElektronika MIKROE-3320 Reference Design 6
MikroElektronika MIKROE-3320 Reference Design 1
MikroElektronika MIKROE-3320 Reference Design 1
MikroElektronika MIKROE-3320 Reference Design 2
MikroElektronika MIKROE-3320 Reference Design 3
MikroElektronika MIKROE-3320 Reference Design 4
MikroElektronika MIKROE-3320 Reference Design 5
MikroElektronika MIKROE-3320 Reference Design 6

Applications:

Sensors and Transducers >

Light Sensor

End Products:

Consumer ElectronicsHandheld ElectronicsLCD TFT DisplayKeypad BacklightingPortable LightingIoT LightingCellular PhoneDigital Camera

ECAD Model:

Description

It is a click board designed to measure ambient light intensity. It is based on the VEML6030, a high accuracy ambient light sensor with an I2C interface. The click board features a wide range of light intensity measurement, from 0.01 lux to 188,000 lux, and a high accuracy of ±3%. It also features a programmable interrupt function, which can be used to trigger an interrupt when the light intensity reaches a certain level. The click board is ideal for applications such as automatic lighting control, display brightness control, and ambient light sensing. It is also suitable for use in consumer electronics, such as smartphones, tablets, and laptops.

Specifications

MikroElektronika technical specifications, attributes, parameters and parts with similar specifications to MikroElektronika .
  • Type
    Parameter
  • Factory Lead Time
    4 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Sensor
  • Function
    Light
  • Utilized IC / Part
    VEML6030
  • Contents
    Board(s)
  • Platform
    mikroBUS™ Click™
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining