web counter

MikroElektronika MIKROE-3452AMBIENT 8 CLICK

MikroElektronika MIKROE-3452 Reference Design 6
MikroElektronika MIKROE-3452 Reference Design 1
MikroElektronika MIKROE-3452 Reference Design 2
MikroElektronika MIKROE-3452 Reference Design 3
MikroElektronika MIKROE-3452 Reference Design 4
MikroElektronika MIKROE-3452 Reference Design 5
MikroElektronika MIKROE-3452 Reference Design 6
MikroElektronika MIKROE-3452 Reference Design 1
MikroElektronika MIKROE-3452 Reference Design 1
MikroElektronika MIKROE-3452 Reference Design 2
MikroElektronika MIKROE-3452 Reference Design 3
MikroElektronika MIKROE-3452 Reference Design 4
MikroElektronika MIKROE-3452 Reference Design 5
MikroElektronika MIKROE-3452 Reference Design 6

Applications:

Sensors and Transducers >

Light Sensor

End Products:

Consumer ElectronicsHandheld ElectronicsLUX MeterMobile Devices

ECAD Model:

Description

The MikroElektronika MIKROE-3452 Ambient 8 Click Board is a high accuracy ambient light sensor (ALS) with an I2C interface. It is designed to measure the intensity of ambient light in a variety of applications, such as lighting control, display brightness control, and motion detection. The board features the LTR-329ALS-01 sensor, which is capable of measuring light intensity from 0.01 to 100,000 lux with a resolution of 0.01 lux. The board also includes a 3.3V regulator, a power LED, and a reset button. The board is easy to use and can be connected to any microcontroller with an I2C interface. It is ideal for consumer electronics applications.

Specifications

MikroElektronika technical specifications, attributes, parameters and parts with similar specifications to MikroElektronika .
  • Type
    Parameter
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Sensor
  • Function
    Light
  • Utilized IC / Part
    LTR-329ALS-01
  • Contents
    Board(s)
  • Platform
    mikroBUS™ Click™
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining