web counter

MikroElektronika MIKROE-3465PROXIMITY 9 CLICK

MikroElektronika MIKROE-3465 Reference Design 6
MikroElektronika MIKROE-3465 Reference Design 1
MikroElektronika MIKROE-3465 Reference Design 2
MikroElektronika MIKROE-3465 Reference Design 3
MikroElektronika MIKROE-3465 Reference Design 4
MikroElektronika MIKROE-3465 Reference Design 5
MikroElektronika MIKROE-3465 Reference Design 6
MikroElektronika MIKROE-3465 Reference Design 1
MikroElektronika MIKROE-3465 Reference Design 1
MikroElektronika MIKROE-3465 Reference Design 2
MikroElektronika MIKROE-3465 Reference Design 3
MikroElektronika MIKROE-3465 Reference Design 4
MikroElektronika MIKROE-3465 Reference Design 5
MikroElektronika MIKROE-3465 Reference Design 6

Applications:

Sensors and Transducers >

Light Sensor

End Products:

Consumer ElectronicsLUX MeterPOS DisplaysEmbedded DisplaysPC & Laptop Displays

ECAD Model:

Description

The MikroElektronika MIKROE-3465 Proximity 9 Click Board is a consumer electronics device that utilizes the VCNL4040 integrated proximity and ambient light sensor with I2C interface. This board is designed to detect objects in close proximity and measure the ambient light intensity. It features a wide range of detection distances, from 10 cm to 200 cm, and a wide range of light intensity measurements, from 0.25 lux to 16,000 lux. The board also features an I2C interface for easy integration into existing systems. The board is designed to be used in a variety of applications, including robotics, security systems, and home automation.

Specifications

MikroElektronika technical specifications, attributes, parameters and parts with similar specifications to MikroElektronika .
  • Type
    Parameter
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Sensor
  • Function
    Proximity Infrared (IR)
  • Utilized IC / Part
    VCNL4040
  • Contents
    Board(s)
  • Platform
    mikroBUS™ Click™
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyDriver 2A 4-OUT Hi/Lo Side Inv/Non-Inv 16-Pin QFN EP T/R0RFQ