web counter

Nuvoton Technology Corporation of America ISD-DEMO15100BOARD DEMO FOR ISD15100

Nuvoton Technology Corporation of America ISD-DEMO15100 Reference Design 2
Nuvoton Technology Corporation of America ISD-DEMO15100 Reference Design 1
Nuvoton Technology Corporation of America ISD-DEMO15100 Reference Design 2
Nuvoton Technology Corporation of America ISD-DEMO15100 Reference Design 1
Nuvoton Technology Corporation of America ISD-DEMO15100 Reference Design 1
Nuvoton Technology Corporation of America ISD-DEMO15100 Reference Design 2

Applications:

Audio >

Digital Audio System

End Products:

Consumer ElectronicsPortable

ECAD Model:

Description

The Nuvoton Technology Corporation ISD-DEMO15100 is a demo board designed for the ISD15100, ISD15C00 and ISD3900 voice record and playback devices. It is a great tool for consumer electronics developers to quickly and easily test and evaluate the features of these devices. The board includes a microphone, speaker, and a variety of connectors for connecting to external devices. It also includes a USB port for programming and debugging. The board is designed to be easy to use and provides a great platform for developing consumer electronics applications.

Specifications

Nuvoton Technology Corporation of America technical specifications, attributes, parameters and parts with similar specifications to Nuvoton Technology Corporation of America .
  • Type
    Parameter
  • Series
    ChipCorder®
  • Published
    2014
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Audio
  • Function
    Voice Record/Playback
  • Utilized IC / Part
    ISD15100
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Embedded
    No
  • Secondary Attributes
    USB Interface
  • RoHS Status
    RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
ON SemiconductorOPTOISOLATOR 5KV TRANSISTOR 4SMD7238RFQ
Texas InstrumentsIC VREF SHUNT ADJ SOT23-36800BUY