web counter

Nuvoton Technology Corporation of America ISD-ES302DEMO BOARD FOR ISD33000 SERIES

Nuvoton Technology Corporation of America ISD-ES302 Reference Design 2
Nuvoton Technology Corporation of America ISD-ES302 Reference Design 1
Nuvoton Technology Corporation of America ISD-ES302 Reference Design 2
Nuvoton Technology Corporation of America ISD-ES302 Reference Design 1
Nuvoton Technology Corporation of America ISD-ES302 Reference Design 1
Nuvoton Technology Corporation of America ISD-ES302 Reference Design 2

Applications:

Audio >

Digital Audio System

End Products:

Consumer ElectronicsPortable

ECAD Model:

Description

The Nuvoton Technology Corporation ISD-ES302, ES302 Demonstration Board is a powerful consumer electronics device based on the ISD4002-150 Voice Record and Playback chip. It is designed to provide a comprehensive platform for the development of voice-based applications. The board features a wide range of features, including a built-in microphone, speaker, and amplifier, as well as a variety of input and output ports. It also includes a USB port for easy connection to a computer. The board is capable of recording and playing back audio in a variety of formats, including MP3, WAV, and WMA. Additionally, the board is capable of playing back audio from a variety of sources, including CD, DVD, and USB flash drives. The board also includes a variety of software tools for programming and debugging, making it an ideal choice for developers looking to create voice-based applications.

Specifications

Nuvoton Technology Corporation of America technical specifications, attributes, parameters and parts with similar specifications to Nuvoton Technology Corporation of America .
  • Type
    Parameter
  • Series
    ChipCorder®
  • Published
    2006
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    Not Applicable
  • Type
    Audio
  • Function
    Voice Record/Playback
  • Utilized IC / Part
    ISD4002, ISD4003, ISD4004
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining
Technical Documents