web counter

NXP USA Inc. FRDM-33931-EVBMC33931 - Power Management, Motor Control Evaluation Board

NXP USA Inc. FRDM-33931-EVB Reference Design 2
NXP USA Inc. FRDM-33931-EVB Reference Design 1
NXP USA Inc. FRDM-33931-EVB Reference Design 2
NXP USA Inc. FRDM-33931-EVB Reference Design 1
NXP USA Inc. FRDM-33931-EVB Reference Design 1
NXP USA Inc. FRDM-33931-EVB Reference Design 2

Applications:

Motor Control >

DC Motor Control

End Products:

Consumer ElectronicsPortable Consumer Electronics

ECAD Model:

Description

The NXP Semiconductors FRDM-33931-EVB Freedom Expansion Board is a versatile and powerful development platform for consumer electronics applications. It is based on the MC34931 Brushed DC Motor Driver, H-Bridge, 11kHz, and is designed to provide a comprehensive set of features for motor control applications. The board includes a wide range of peripherals, including a 3-axis accelerometer, a 3-axis magnetometer, a temperature sensor, a light sensor, and a pressure sensor. It also includes a USB interface, a CAN bus, and a UART interface. The board is capable of driving up to two brushed DC motors with a maximum speed of 11kHz. It also supports a wide range of power supply options, including a 5V DC input, a 3.3V DC input, and a 12V DC input. The board is ideal for applications such as robotics, consumer electronics, and industrial automation.

Specifications

NXP USA Inc. technical specifications, attributes, parameters and parts with similar specifications to NXP USA Inc. .
  • Type
    Parameter
  • Factory Lead Time
    12 Weeks
  • Published
    2006
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Motor Controller/Driver
  • Utilized IC / Part
    MC33931
  • Supplied Contents
    Board(s)
  • Secondary Attributes
    Graphical User Interface
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Texas InstrumentsTEXAS INSTRUMENTS - TPS23754PWP - IC, POE, HI POWER, 20TSSOP62BUY
Texas InstrumentsIC POE INTERFACE SWITCH 20HTSSOP17980RFQ
ON SemiconductorOPTOISOLATOR 5KV TRANSISTOR 4SMD990RFQ