web counter

NXP USA Inc. FRDM-34931S-EVBMC34931 - Power Management, Motor Control Evaluation Board

NXP USA Inc. FRDM-34931S-EVB Reference Design 2
NXP USA Inc. FRDM-34931S-EVB Reference Design 1
NXP USA Inc. FRDM-34931S-EVB Reference Design 2
NXP USA Inc. FRDM-34931S-EVB Reference Design 1
NXP USA Inc. FRDM-34931S-EVB Reference Design 1
NXP USA Inc. FRDM-34931S-EVB Reference Design 2

Applications:

Motor Control >

DC Motor Control

End Products:

Consumer ElectronicsPortable Consumer Electronics

ECAD Model:

Description

The NXP Semiconductors FRDM-34931S-EVB Freedom Expansion Board is a powerful and versatile development platform for consumer electronics applications. It is based on the MC34931 Brushed DC Motor Driver, which is an H-Bridge capable of operating at up to 20kHz. The board features a wide range of peripherals, including a USB interface, a 3-axis accelerometer, a 3-axis magnetometer, a temperature sensor, and a light sensor. It also includes a variety of connectors for connecting to external devices, such as a motor, a servo, and a battery. The board is designed to be used with the NXP Semiconductors FRDM-KL25Z development board, and is compatible with the Arduino IDE. With its wide range of features and capabilities, the FRDM-34931S-EVB Freedom Expansion Board is an ideal choice for consumer electronics applications.

Specifications

NXP USA Inc. technical specifications, attributes, parameters and parts with similar specifications to NXP USA Inc. .
  • Type
    Parameter
  • Factory Lead Time
    12 Weeks
  • Published
    2006
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Motor Controller/Driver
  • Utilized IC / Part
    MC34931
  • Supplied Contents
    Board(s)
  • Secondary Attributes
    Graphical User Interface
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining