web counter

NXP USA Inc. MCIMX50EVKKIT EVALUATION I.MX50

NXP USA Inc. MCIMX50EVK Reference Design 18
NXP USA Inc. MCIMX50EVK Reference Design 1
NXP USA Inc. MCIMX50EVK Reference Design 2
NXP USA Inc. MCIMX50EVK Reference Design 3
NXP USA Inc. MCIMX50EVK Reference Design 4
NXP USA Inc. MCIMX50EVK Reference Design 5
NXP USA Inc. MCIMX50EVK Reference Design 6
NXP USA Inc. MCIMX50EVK Reference Design 7
NXP USA Inc. MCIMX50EVK Reference Design 8
NXP USA Inc. MCIMX50EVK Reference Design 9
NXP USA Inc. MCIMX50EVK Reference Design 10
NXP USA Inc. MCIMX50EVK Reference Design 11
NXP USA Inc. MCIMX50EVK Reference Design 12
NXP USA Inc. MCIMX50EVK Reference Design 13
NXP USA Inc. MCIMX50EVK Reference Design 14
NXP USA Inc. MCIMX50EVK Reference Design 15
NXP USA Inc. MCIMX50EVK Reference Design 16
NXP USA Inc. MCIMX50EVK Reference Design 17
NXP USA Inc. MCIMX50EVK Reference Design 18
NXP USA Inc. MCIMX50EVK Reference Design 1
NXP USA Inc. MCIMX50EVK Reference Design 1
NXP USA Inc. MCIMX50EVK Reference Design 2
NXP USA Inc. MCIMX50EVK Reference Design 3
NXP USA Inc. MCIMX50EVK Reference Design 4
NXP USA Inc. MCIMX50EVK Reference Design 5
NXP USA Inc. MCIMX50EVK Reference Design 6
NXP USA Inc. MCIMX50EVK Reference Design 7
NXP USA Inc. MCIMX50EVK Reference Design 8
NXP USA Inc. MCIMX50EVK Reference Design 9
NXP USA Inc. MCIMX50EVK Reference Design 10
NXP USA Inc. MCIMX50EVK Reference Design 11
NXP USA Inc. MCIMX50EVK Reference Design 12
NXP USA Inc. MCIMX50EVK Reference Design 13
NXP USA Inc. MCIMX50EVK Reference Design 14
NXP USA Inc. MCIMX50EVK Reference Design 15
NXP USA Inc. MCIMX50EVK Reference Design 16
NXP USA Inc. MCIMX50EVK Reference Design 17
NXP USA Inc. MCIMX50EVK Reference Design 18

Applications:

Embedded System >

Application Processor

End Products:

Computers and PeripheralsEmbedded PC

ECAD Model:

Description

The NXP Semiconductors MCIMX50EVK-EVK, MCIMX50EVK, iMX50 Applications Processor Development Kit is a comprehensive development platform for the iMX50 applications processor. It includes a range of hardware and software components to enable developers to quickly and easily create applications for the iMX50 processor. The kit includes a development board, a range of peripherals, and a suite of software tools. The development board features an iMX50 processor, a range of memory and storage options, and a range of I/O ports. The peripherals include a range of sensors, displays, and other components. The software tools include a range of development environments, libraries, and debugging tools. The kit is ideal for developing applications for the iMX50 processor, and is suitable for a range of applications including embedded systems, industrial automation, and consumer electronics.

Specifications

NXP USA Inc. technical specifications, attributes, parameters and parts with similar specifications to NXP USA Inc. .
  • Type
    Parameter
  • Factory Lead Time
    15 Weeks
  • Mounting Type
    Fixed
  • Operating Systems
    Linux
  • Series
    i.MX
  • Published
    2011
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    3 (168 Hours)
  • Type
    MPU
  • Core Processor
    ARM® Cortex®-A8
  • Utilized IC / Part
    i.MX50
  • Contents
    Board(s)
  • Board Type
    Evaluation Platform
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyBLUETOOTH 5.0 BLE MODULE, UNSHIE5000RFQ
Microchip TechnologyIC MCU 32BIT 256KB FLASH 64TQFP1949RFQ
Microchip TechnologyATMEL ATSAMD21J18A-MF 32 Bit Microcontroller, SAM D Series, ARM Cortex-M0 , 48 MHz, 256 KB, 32 KB, 64 Pins, QFN10961RFQ
Microchip TechnologyIC MCU 32BIT 256KB FLASH 64UFBGA12000RFQ
Microchip TechnologyMCU 32-Bit SAMD21J18A ARM Cortex M0 RISC 256KB Flash 1.8V/2.5V/3.3V 64-Pin TQFP T/R10945RFQ
Microchip TechnologyBLUETOOTH BLE MODULE2515RFQ
Microchip TechnologyBluetooth Ble Module, Shielded, Antenna, Ascii Interface, 9X11.5Mm Rohs Compliant: Yes1026RFQ
Microchip TechnologyIC MCU 32BIT 256KB FLASH 64TQFP3000RFQ
Microchip TechnologyIC MCU 32BIT 256KB FLASH 64QFN3985RFQ