web counter

NXP USA Inc. MCIMX51EVKJKIT EVALUATION I.MX51

NXP USA Inc. MCIMX51EVKJ Reference Design 26
NXP USA Inc. MCIMX51EVKJ Reference Design 1
NXP USA Inc. MCIMX51EVKJ Reference Design 2
NXP USA Inc. MCIMX51EVKJ Reference Design 3
NXP USA Inc. MCIMX51EVKJ Reference Design 4
NXP USA Inc. MCIMX51EVKJ Reference Design 5
NXP USA Inc. MCIMX51EVKJ Reference Design 6
NXP USA Inc. MCIMX51EVKJ Reference Design 7
NXP USA Inc. MCIMX51EVKJ Reference Design 8
NXP USA Inc. MCIMX51EVKJ Reference Design 9
NXP USA Inc. MCIMX51EVKJ Reference Design 10
NXP USA Inc. MCIMX51EVKJ Reference Design 11
NXP USA Inc. MCIMX51EVKJ Reference Design 12
NXP USA Inc. MCIMX51EVKJ Reference Design 13
NXP USA Inc. MCIMX51EVKJ Reference Design 14
NXP USA Inc. MCIMX51EVKJ Reference Design 15
NXP USA Inc. MCIMX51EVKJ Reference Design 16
NXP USA Inc. MCIMX51EVKJ Reference Design 17
NXP USA Inc. MCIMX51EVKJ Reference Design 18
NXP USA Inc. MCIMX51EVKJ Reference Design 19
NXP USA Inc. MCIMX51EVKJ Reference Design 20
NXP USA Inc. MCIMX51EVKJ Reference Design 21
NXP USA Inc. MCIMX51EVKJ Reference Design 22
NXP USA Inc. MCIMX51EVKJ Reference Design 23
NXP USA Inc. MCIMX51EVKJ Reference Design 24
NXP USA Inc. MCIMX51EVKJ Reference Design 25
NXP USA Inc. MCIMX51EVKJ Reference Design 26
NXP USA Inc. MCIMX51EVKJ Reference Design 1
NXP USA Inc. MCIMX51EVKJ Reference Design 1
NXP USA Inc. MCIMX51EVKJ Reference Design 2
NXP USA Inc. MCIMX51EVKJ Reference Design 3
NXP USA Inc. MCIMX51EVKJ Reference Design 4
NXP USA Inc. MCIMX51EVKJ Reference Design 5
NXP USA Inc. MCIMX51EVKJ Reference Design 6
NXP USA Inc. MCIMX51EVKJ Reference Design 7
NXP USA Inc. MCIMX51EVKJ Reference Design 8
NXP USA Inc. MCIMX51EVKJ Reference Design 9
NXP USA Inc. MCIMX51EVKJ Reference Design 10
NXP USA Inc. MCIMX51EVKJ Reference Design 11
NXP USA Inc. MCIMX51EVKJ Reference Design 12
NXP USA Inc. MCIMX51EVKJ Reference Design 13
NXP USA Inc. MCIMX51EVKJ Reference Design 14
NXP USA Inc. MCIMX51EVKJ Reference Design 15
NXP USA Inc. MCIMX51EVKJ Reference Design 16
NXP USA Inc. MCIMX51EVKJ Reference Design 17
NXP USA Inc. MCIMX51EVKJ Reference Design 18
NXP USA Inc. MCIMX51EVKJ Reference Design 19
NXP USA Inc. MCIMX51EVKJ Reference Design 20
NXP USA Inc. MCIMX51EVKJ Reference Design 21
NXP USA Inc. MCIMX51EVKJ Reference Design 22
NXP USA Inc. MCIMX51EVKJ Reference Design 23
NXP USA Inc. MCIMX51EVKJ Reference Design 24
NXP USA Inc. MCIMX51EVKJ Reference Design 25
NXP USA Inc. MCIMX51EVKJ Reference Design 26

Applications:

Embedded System >

Application Processor

End Products:

Computers and PeripheralsEmbedded PC

ECAD Model:

Description

The NXP Semiconductors MCIMX51EVKJ-EVKJ, MCIMX51EVKJ, i.MX51 Evaluation Kit is a comprehensive development platform based on the i.MX53 Application Processor. It is designed to help developers quickly and easily evaluate the features and performance of the i.MX51 processor. The kit includes a range of peripherals, such as a 5-inch LCD display, a 10/100 Ethernet port, a USB 2.0 port, a microSD card slot, and a serial port. It also includes a range of software tools, such as a Linux kernel, a bootloader, and a range of development tools. The kit is ideal for developing applications for embedded systems, such as industrial automation, medical devices, and consumer electronics.

Specifications

NXP USA Inc. technical specifications, attributes, parameters and parts with similar specifications to NXP USA Inc. .
  • Type
    Parameter
  • Factory Lead Time
    15 Weeks
  • Mounting Type
    Fixed
  • Operating Systems
    Linux, Windows Embedded CE
  • Series
    i.MX
  • Published
    2008
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    MPU
  • Core Processor
    ARM® Cortex®-A8
  • Utilized IC / Part
    i.MX51
  • Contents
    Board(s), Cable(s), Power Supply
  • Board Type
    Evaluation Platform
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
MicrochipUSB 2.0 Hi-Speed Seven Port Hub Controlle0RFQ
Texas InstrumentsAudio Amplifiers Stereo Cost Eff Class-AB5BUY
Microchip TechnologyUSB Power SW Hi Side/DIST Single 5.5V 0.7A 8-Pin MSOP Tube0RFQ
Texas InstrumentsIC DRIVER 5/0 56TSSOP15RFQ
Texas InstrumentsIC VOLT-LVL TRANSL 2BIT BI SM81019BUY
Texas InstrumentsSingle-Bit Dual-Supply Bus Transceiver with Configurable Voltage-Level Shifting and 3-State Outputs 6-SC70 -40 to 851091BUY
Microchip TechnologyIC CTRLR USB2.0 7PORT 64QFN260RFQ
Microchip TechnologyIC PW DIST SW DUAL 8SOIC2500RFQ
ON SemiconductorON SEMICONDUCTOR - NL17SZ07DFT2G - Buffer, 1.65 V to 5.5 V, SOT-353-520192RFQ
Texas InstrumentsTEXAS INSTRUMENTS TPA6017A2PWPR Audio Power Amplifier, AB, 2, 2 W, 4.5V to 5.5V, HTSSOP, 20 Pins3RFQ
ON SemiconductorIC INVERTER SGL OPEN DRN SOT5533000BUY
Texas InstrumentsIC INVERTER HEX 1INPUT 14TSSOP4352BUY
Load more