web counter

ON Semiconductor NB3X6X1XXG8DFNEVKEVAL KIT CLOCK GEN PROGR

ON Semiconductor NB3X6X1XXG8DFNEVK Reference Design 8
ON Semiconductor NB3X6X1XXG8DFNEVK Reference Design 1
ON Semiconductor NB3X6X1XXG8DFNEVK Reference Design 2
ON Semiconductor NB3X6X1XXG8DFNEVK Reference Design 3
ON Semiconductor NB3X6X1XXG8DFNEVK Reference Design 4
ON Semiconductor NB3X6X1XXG8DFNEVK Reference Design 5
ON Semiconductor NB3X6X1XXG8DFNEVK Reference Design 6
ON Semiconductor NB3X6X1XXG8DFNEVK Reference Design 7
ON Semiconductor NB3X6X1XXG8DFNEVK Reference Design 8
ON Semiconductor NB3X6X1XXG8DFNEVK Reference Design 1
ON Semiconductor NB3X6X1XXG8DFNEVK Reference Design 1
ON Semiconductor NB3X6X1XXG8DFNEVK Reference Design 2
ON Semiconductor NB3X6X1XXG8DFNEVK Reference Design 3
ON Semiconductor NB3X6X1XXG8DFNEVK Reference Design 4
ON Semiconductor NB3X6X1XXG8DFNEVK Reference Design 5
ON Semiconductor NB3X6X1XXG8DFNEVK Reference Design 6
ON Semiconductor NB3X6X1XXG8DFNEVK Reference Design 7
ON Semiconductor NB3X6X1XXG8DFNEVK Reference Design 8

Applications:

Clock and Timing >

Clock Generator

End Products:

Video and ImagingPortable Consumer ElectronicsE-BookWearable ElectronicsIoT ApplicationsSmart PhoneDigital Camera

ECAD Model:

Description

The One Time Programmable Clock Generator Evaluation Kit for NB3H60113G 8-lead DFN Package, Video and Imaging Applications from ON Semiconductor (NB3X6X1XXG8DFNEVK-DFNEVK) is a comprehensive evaluation kit designed to help engineers evaluate the performance of the NB3H60113G 8-lead DFN package clock generator. This evaluation kit includes a wide range of features, such as a wide frequency range of up to 1.2GHz, low jitter performance, and a wide range of output formats. The kit also includes a comprehensive set of evaluation tools, such as a graphical user interface, a test board, and a variety of test fixtures. This evaluation kit is ideal for video and imaging applications, providing engineers with the ability to quickly and accurately evaluate the performance of the NB3H60113G 8-lead DFN package clock generator.

Specifications

ON Semiconductor technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor .
  • Type
    Parameter
  • Factory Lead Time
    70 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Timing
  • Function
    Clock Generator
  • Utilized IC / Part
    NB3x6x1xxG
  • Supplied Contents
    Board(s)
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.ANALOG DEVICES ADG3257BRQZANALOG MUX/DMUX, QUAD 2 X 1, QSOP-160BUY
ON SemiconductorIC OMNICLOCK GEN PROGR 8-WDFN33000BUY
FTDI, Future Technology Devices International LtdIC USB HS DUAL UART/FIFO 64-QFN0RFQ
Abracon LLCCRYSTAL 12.0000MHZ 10PF SMD16350RFQ