ON Semiconductor NB4N11MDTEVBBOARD EVAL FOR NB4N11MD
Description
The ON Semiconductor NB4N11MDTEVB-MDTEVB Evaluation Board is a clock buffer for GB Ethernet Switch, Communications and Telecom applications. It is designed to provide a platform for evaluating the performance of the NB4N11MDTEVB Clock Buffer. The board features a single-ended input clock, a differential output clock, and a power supply. It also includes a test point for monitoring the output clock signal. The board is designed to be used with a 5V power supply and is compatible with a wide range of frequencies. The board is also RoHS compliant and is designed to meet the requirements of the European Union's Restriction of Hazardous Substances (RoHS) Directive.
Specifications
ON Semiconductor technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor .
- TypeParameter
- Factory Lead Time6 Weeks
- Published2012
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeTiming
- FunctionClock Buffer
- Utilized IC / PartNB4N11M
- Supplied ContentsBoard(s)
- Evaluation KitYes
- Radiation HardeningNo
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| STMicroelectronics | Driver 600V 0.65A 2-OUT Hi/Lo Side Half Brdg Non-Inv 8-Pin SO N Tube | 3956 | RFQ | |
| STMicroelectronics | IC DRIVER HI/LO SIDE HV 8-SOIC | 2500 | RFQ |


Product
Brand
Articles
Tools