web counter

ON Semiconductor NB4L16MMNEVBEVAL BOARD FOR NB4L16MMN

ON Semiconductor NB4L16MMNEVB Reference Design 2
ON Semiconductor NB4L16MMNEVB Reference Design 1
ON Semiconductor NB4L16MMNEVB Reference Design 2
ON Semiconductor NB4L16MMNEVB Reference Design 1
ON Semiconductor NB4L16MMNEVB Reference Design 1
ON Semiconductor NB4L16MMNEVB Reference Design 2

Applications:

Clock and Timing >

Clock Buffer

End Products:

Communications and TelecomBackplane Distributed PowerSONET

ECAD Model:

Description

The ON Semiconductor NB4L16MMNEVB-MMNEVB is an evaluation board for the 20000MHz Clock Buffer for SONET, Communications and Telecom Applications. It is designed to provide a platform for testing and evaluating the performance of the NB4L16 Clock Buffer. The board features a SMA connector for the input clock signal, a SMA connector for the output clock signal, and a power supply connector. It also includes a power switch, a reset switch, and a status LED. The board is designed to be used with the NB4L16 Clock Buffer, which is a low-jitter, low-power, high-performance clock buffer for SONET, Communications and Telecom Applications. The NB4L16MMNEVB-MMNEVB Evaluation Board is an ideal tool for evaluating the performance of the NB4L16 Clock Buffer.

Specifications

ON Semiconductor technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    2005
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Timing
  • Function
    Clock Buffer/Driver/Receiver/Translator
  • Operating Supply Voltage
    3.3V
  • Utilized IC / Part
    NB4L16M
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    Input Up To 5Gb/s and 3.5GHz
  • Embedded
    No
  • Secondary Attributes
    Differential CML Output
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
STMicroelectronicsLOW VOLTAGE STEPPER MOTOR DRIVER3BUY