web counter

ON Semiconductor NB6L14MNGEVBEvaluation Board For NB6L14Mn, 3.0 GHz Differential 1 To 4 LVPCEL Fanout Buffer

ON Semiconductor NB6L14MNGEVB Reference Design 2
ON Semiconductor NB6L14MNGEVB Reference Design 1
ON Semiconductor NB6L14MNGEVB Reference Design 2
ON Semiconductor NB6L14MNGEVB Reference Design 1
ON Semiconductor NB6L14MNGEVB Reference Design 1
ON Semiconductor NB6L14MNGEVB Reference Design 2

Applications:

Clock and Timing >

Clock Buffer

End Products:

Communications and TelecomBackplane Distributed PowerClock Management and Distribution

ECAD Model:

Description

The ON Semiconductor NB6L14MNGEVB-MNGEVB Fan-out Buffer Evaluation Board is a communications and telecom device designed to provide a reliable and efficient signal distribution solution. It features a low-power, low-noise, high-speed fan-out buffer with a wide range of output configurations. The board is capable of providing up to 14 outputs with a maximum output frequency of 1.2GHz. It also features a wide range of input and output voltage levels, allowing for compatibility with a variety of applications. The board is designed to be used in a variety of telecom and communications applications, such as cellular base stations, wireless infrastructure, and satellite communications. The board is also designed to be used in a variety of industrial applications, such as automotive, medical, and industrial automation.

Specifications

ON Semiconductor technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    2007
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Timing
  • Function
    Clock Buffer
  • Utilized IC / Part
    NB6L14
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyIC LED DRIVER 32V 1.8A 5SOT235000BUY
Microchip TechnologyIC LED DRIVER 32V 1.8A 8TDFN88000BUY