web counter

Linear Technology/Analog Devices DC1954A-CLTC6954-3 DEMO BOARD LOW PHASE N

Linear Technology/Analog Devices DC1954A-C Reference Design 2
Linear Technology/Analog Devices DC1954A-C Reference Design 1
Linear Technology/Analog Devices DC1954A-C Reference Design 2
Linear Technology/Analog Devices DC1954A-C Reference Design 1
Linear Technology/Analog Devices DC1954A-C Reference Design 1
Linear Technology/Analog Devices DC1954A-C Reference Design 2

Applications:

Clock and Timing >

Clock Buffer

End Products:

Communications and TelecomData Acquisition SystemClock Management and Distribution

ECAD Model:

Description

The Analog Devices DC1954A-C Demo Board is a versatile and powerful tool for evaluating the performance of the LTC6954-3 Low Phase Noise, Triple Output Clock Distribution Divider/Driver. It features 1 LVPECL and 2 LVDS/CMOS outputs (DC590 or DC2026) for communications and telecom applications. The board is designed to provide a wide range of clock frequencies and output levels, allowing users to quickly and easily evaluate the performance of the LTC6954-3. The board also includes a variety of test points and connectors for easy connection to external test equipment. The DC1954A-C Demo Board is an ideal tool for evaluating the performance of the LTC6954-3 in communications and telecom applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Published
    2012
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Timing
  • Base Part Number
    LTC6954
  • Function
    Clock Distribution
  • Utilized IC / Part
    LTC6954-3
  • Supplied Contents
    Board(s)
  • Primary Attributes
    3-Channel (Triple)
  • Embedded
    No
  • Secondary Attributes
    Graphical User Interface
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Technical Documents