web counter

ON Semiconductor NB6L72MMNGEVBBOARD EVAL NB6L72MMNG

ON Semiconductor NB6L72MMNGEVB Reference Design 2
ON Semiconductor NB6L72MMNGEVB Reference Design 1
ON Semiconductor NB6L72MMNGEVB Reference Design 2
ON Semiconductor NB6L72MMNGEVB Reference Design 1
ON Semiconductor NB6L72MMNGEVB Reference Design 1
ON Semiconductor NB6L72MMNGEVB Reference Design 2

Applications:

Clock and Timing >

Clock Buffer

End Products:

Communications and TelecomBackplane Distributed PowerClock Management and Distribution

ECAD Model:

Description

The ON Semiconductor NB6L72MMNGEVB-MMNGEVB is a 2x2 CrossPoint Switch Evaluation Board designed for use in communications and telecom applications. It features a low-power, low-voltage, low-noise, and low-distortion design, making it ideal for use in high-speed data transmission systems. The board includes two independent 2x2 CrossPoint switches, each with a maximum switching frequency of up to 6.5GHz. It also features a wide range of control and monitoring features, including a programmable gain control, adjustable output power, and adjustable input and output impedance. The board is also equipped with a variety of connectors, including SMA, BNC, and RJ45, making it easy to integrate into existing systems.

Specifications

ON Semiconductor technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    2007
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Function
    Crosspoint Switch/Multiplexer
  • Utilized IC / Part
    NB6L72M
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • RoHS Status
    ROHS3 Compliant
  • Radiation Hardening
    No
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
STMicroelectronicsIC MCU 32BIT 32KB FLASH 48LQFP17BUY
STMicroelectronicsIC MCU 32BIT 32KB FLASH 48LQFP1955RFQ
Nexperia USA Inc.Multiplexer/Demultiplexer Bus Switch 1-Element CMOS 8-IN 16-Pin DHVQFN EP T/R30000BUY