web counter

ON Semiconductor NB6L611MNGEVBBOARD EVAL NB6L611MNG

Applications:

Clock and Timing >

Clock Buffer

End Products:

Communications and TelecomBackplane Distributed PowerClock Management and Distribution

ECAD Model:

Description

The ON Semiconductor NB6L611MNGEVB-MNGEVB Clock/Data Input Evaluation Board is a communications and telecom device designed to evaluate the performance of the NB6L611 Clock/Data Input IC. It features a wide range of test points and connectors for easy evaluation of the IC's performance. The board also includes a USB interface for easy connection to a PC, allowing for easy data logging and analysis. The board is designed to be used in a variety of applications, including automotive, industrial, and consumer electronics. It is also suitable for use in a wide range of communication and telecom applications.

Specifications

ON Semiconductor technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor .
  • Type
    Parameter
  • Published
    2007
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Timing
  • Function
    Clock Buffer
  • Utilized IC / Part
    NB6L611
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Radiation Hardening
    No
  • RoHS Status
    RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Texas InstrumentsIC MCU 32BIT 512KB FLASH 128TQFP2000BUY
Texas InstrumentsIC MCU 32BIT 512KB FLASH 128TQFP2019RFQ
Texas InstrumentsIC MCU 32BIT 512KB FLASH 128TQFP19RFQ
Nexperia USA Inc.Multiplexer/Demultiplexer Bus Switch 1-Element CMOS 8-IN 16-Pin DHVQFN EP T/R30000BUY