web counter

ON Semiconductor NB6N11SMNGEVBBOARD EVAL NB6N11SMNG

ON Semiconductor NB6N11SMNGEVB Reference Design 2
ON Semiconductor NB6N11SMNGEVB Reference Design 1
ON Semiconductor NB6N11SMNGEVB Reference Design 2
ON Semiconductor NB6N11SMNGEVB Reference Design 1
ON Semiconductor NB6N11SMNGEVB Reference Design 1
ON Semiconductor NB6N11SMNGEVB Reference Design 2

Applications:

Clock and Timing >

Clock Buffer

End Products:

Communications and TelecomBackplane Distributed PowerClock Management and Distribution

ECAD Model:

Description

The ON Semiconductor NB6N11SMNGEVB-SMNGEVB Clock/Data Receiver Evaluation Board is a communications and telecom device designed to evaluate the performance of the NB6N11SMNGEVB Clock/Data Receiver. This evaluation board features a wide range of features, including a high-speed clock/data receiver, a low-noise amplifier, a low-noise clock buffer, and a low-noise clock generator. The board also includes a variety of test points and connectors for easy evaluation and testing. The board is designed to provide a reliable and accurate evaluation of the NB6N11SMNGEVB Clock/Data Receiver, allowing users to quickly and easily evaluate the performance of the device.

Specifications

ON Semiconductor technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    2007
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Timing
  • Function
    Clock Buffer
  • Utilized IC / Part
    NB6N11S
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • RoHS Status
    ROHS3 Compliant
  • Radiation Hardening
    No
0 Similar Products Remaining