web counter

Analog Devices Inc. ADCLK946/PCBZANALOG DEVICES ADCLK946/PCBZEVALUATION KIT 6 LVPECL OUTPUT SIGE CL

Analog Devices Inc. ADCLK946/PCBZ Reference Design 1
Analog Devices Inc. ADCLK946/PCBZ Reference Design 1
Analog Devices Inc. ADCLK946/PCBZ Reference Design 1
Analog Devices Inc. ADCLK946/PCBZ Reference Design 1

Applications:

Clock and Timing >

Clock Buffer

End Products:

Communications and TelecomMedical ImagingLevel Translation SystemWireless CommunicationsClock Management and Distribution

ECAD Model:

Description

The Analog Devices ADCLK946-PCBZ, ADCLK946/PCBZ, Evaluation Board is a versatile clock fanout buffer designed for communications and telecom clock solutions. It is based on the ADCLK946 Clock Fanout Buffer, which is a low-jitter, low-skew, high-performance clock fanout buffer. The board features four differential outputs, each with a maximum output frequency of up to 800 MHz. It also features a wide range of input frequencies, from 1 kHz to 800 MHz, and a wide range of output frequencies, from 1 kHz to 800 MHz. The board is designed to provide a low-jitter, low-skew, high-performance clock fanout buffer for communications and telecom clock solutions. It is also designed to be easy to use and configure, with a simple user interface and a wide range of configuration options.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 4 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Packaging
    Bulk
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Timing
  • Frequency
    4.8GHz
  • Base Part Number
    ADCLK946
  • Function
    Clock Buffer/Driver/Receiver/Translator
  • Operating Supply Voltage
    3.3V
  • Utilized IC / Part
    ADCLK946
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    1 Input, 6 Outputs
  • Embedded
    No
  • Secondary Attributes
    LVPECL Output Logic
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
ON SemiconductorON SEMICONDUCTOR MC10EP16DG IC, SM, LOGIC, ECL, DRIVER/RECEIVER9RFQ
Texas InstrumentsIC FF D-TYPE SNGL 8BIT 20SOIC2353RFQ
Texas InstrumentsIC INVERTER SCHMITT 6CH 14SOIC11343RFQ
Analog Devices Inc.ANALOG DEVICES AD9852ASVZ. DDS, 300MHz, TQFP-801590RFQ
Texas InstrumentsIC BUS BUFF TRI-ST QD 14SOIC2056RFQ
ON SemiconductorON SEMICONDUCTOR MC100LVEL16DG. ECL DIFFERENTIAL RECEIVER, 3.8V, SOIC-81470BUY