web counter

Linear Technology/Analog Devices DC1954A-BLTC6954-2 DEMO BOARD LOW PHASE N

Linear Technology/Analog Devices DC1954A-B Reference Design 2
Linear Technology/Analog Devices DC1954A-B Reference Design 1
Linear Technology/Analog Devices DC1954A-B Reference Design 2
Linear Technology/Analog Devices DC1954A-B Reference Design 1
Linear Technology/Analog Devices DC1954A-B Reference Design 1
Linear Technology/Analog Devices DC1954A-B Reference Design 2

Applications:

Clock and Timing >

Clock Buffer

End Products:

Communications and TelecomData Acquisition SystemClock Management and Distribution

ECAD Model:

Description

The Analog Devices DC1954A-B Demo Board is a versatile tool for evaluating the performance of the LTC6954-2 Low Phase Noise, Triple Output Clock Distribution Divider/Driver. It features two LVPECL and one LVDS/CMOS outputs (DC590 or DC2026) for communications and telecom applications. The board is designed to provide a wide range of clock frequencies and output levels, allowing users to evaluate the performance of the LTC6954-2 in a variety of applications. The board also includes a USB interface for easy connection to a PC, allowing users to quickly configure the board and monitor the performance of the LTC6954-2. The DC1954A-B Demo Board is an ideal tool for evaluating the performance of the LTC6954-2 in communications and telecom applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2012
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Timing
  • Base Part Number
    LTC6954
  • Function
    Clock Distribution
  • Utilized IC / Part
    LTC6954-2
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    3-Channel (Triple)
  • Embedded
    No
  • Secondary Attributes
    Graphical User Interface
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining