web counter

Linear Technology/Analog Devices DC1954A-ALTC6954-1 DEMO BOARD LOW PHASE N

Linear Technology/Analog Devices DC1954A-A Reference Design 2
Linear Technology/Analog Devices DC1954A-A Reference Design 1
Linear Technology/Analog Devices DC1954A-A Reference Design 2
Linear Technology/Analog Devices DC1954A-A Reference Design 1
Linear Technology/Analog Devices DC1954A-A Reference Design 1
Linear Technology/Analog Devices DC1954A-A Reference Design 2

Applications:

Clock and Timing >

Clock Buffer

End Products:

Communications and TelecomData Acquisition SystemClock Management and Distribution

ECAD Model:

Description

The Analog Devices DC1954A-A Demo Board is a versatile and powerful tool for evaluating the performance of the LTC6954-1 Low Phase Noise, Triple Output Clock Distribution Divider/Driver. It features three LVPECL outputs (DC590 or DC2026) and is ideal for use in communications and telecom applications. The board is designed to provide a wide range of clock frequencies and is capable of providing up to three outputs with a maximum frequency of 1.2GHz. It also features a wide range of control and monitoring features, including a programmable output frequency, programmable output duty cycle, and programmable output skew. The board also includes a USB interface for easy connection to a PC for configuration and monitoring. The DC1954A-A Demo Board is an ideal tool for evaluating the performance of the LTC6954-1 Low Phase Noise, Triple Output Clock Distribution Divider/Driver.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2012
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Timing
  • Base Part Number
    LTC6954
  • Function
    Clock Distribution
  • Utilized IC / Part
    LTC6954-1
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    3-Channel (Triple)
  • Embedded
    No
  • Secondary Attributes
    Graphical User Interface
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining