web counter

ON Semiconductor NB7L72MMNGEVBBD EVAL 2.5/3.3V XPOINT SWITCH

ON Semiconductor NB7L72MMNGEVB Reference Design 4
ON Semiconductor NB7L72MMNGEVB Reference Design 1
ON Semiconductor NB7L72MMNGEVB Reference Design 2
ON Semiconductor NB7L72MMNGEVB Reference Design 3
ON Semiconductor NB7L72MMNGEVB Reference Design 4
ON Semiconductor NB7L72MMNGEVB Reference Design 1
ON Semiconductor NB7L72MMNGEVB Reference Design 1
ON Semiconductor NB7L72MMNGEVB Reference Design 2
ON Semiconductor NB7L72MMNGEVB Reference Design 3
ON Semiconductor NB7L72MMNGEVB Reference Design 4

Applications:

Clock and Timing >

Clock Buffer

End Products:

Communications and TelecomBackplane Distributed PowerClock Management and Distribution

ECAD Model:

Description

The ON Semiconductor NB7L72MMNGEVB-MMNGEVB is a fully differential 2x2 CrossPoint switch evaluation board designed for use in communications and telecom applications. It features two differential inputs and two differential outputs, allowing for a wide range of signal routing and switching options. The board also includes a variety of test points and connectors for easy evaluation and testing. The board is designed to be used with the ON Semiconductor NB7L72MMNGEVB-MMNGEVB CrossPoint switch, providing a complete evaluation platform for the device.

Specifications

ON Semiconductor technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    2013
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Function
    Crosspoint Switch/Multiplexer
  • Utilized IC / Part
    NB7L72M
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
STMicroelectronicsIC DRIVER HIGH/LOW SIDE 14-SOIC3303RFQ
STMicroelectronicsIC DRIVER HI/LO SIDE HV 14-SOIC22565BUY