web counter

ON Semiconductor NB7L14MNGEVBBOARD EVAL DIFF LVPECL FANOUT

Applications:

Clock and Timing >

Clock Buffer

End Products:

Communications and TelecomBackplane Distributed PowerClock Management and Distribution

ECAD Model:

Description

The ON Semiconductor NB7L14MNGEVB-MNGEVB Differential Fan-out Buffer Evaluation Board is a communications and telecom device designed to provide a reliable and efficient signal distribution solution. It features a differential fan-out buffer with a wide range of input and output configurations, allowing for a variety of applications. The board is equipped with a low-noise amplifier, a high-speed comparator, and a low-power voltage regulator, providing a robust and reliable signal distribution solution. The board also features a wide range of test points and connectors, allowing for easy testing and evaluation of the device. The board is designed to be used in a variety of communications and telecom applications, providing a reliable and efficient signal distribution solution.

Specifications

ON Semiconductor technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    2013
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Timing
  • Function
    Clock Buffer
  • Utilized IC / Part
    NB7L14
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
STMicroelectronicsINEMO INERTIAL MODULE5000RFQ