web counter

ON Semiconductor NB6L11SMNGEVBEvaluation Board For NB6L11SMMNG Differential 1 To 2 Clock Or Data Receiver

ON Semiconductor NB6L11SMNGEVB Reference Design 2
ON Semiconductor NB6L11SMNGEVB Reference Design 1
ON Semiconductor NB6L11SMNGEVB Reference Design 2
ON Semiconductor NB6L11SMNGEVB Reference Design 1
ON Semiconductor NB6L11SMNGEVB Reference Design 1
ON Semiconductor NB6L11SMNGEVB Reference Design 2

Applications:

Clock and Timing >

Clock Buffer

End Products:

Communications and TelecomBackplane Distributed PowerClock Management and Distribution

ECAD Model:

Description

The ON Semiconductor NB6L11SMNGEVB-SMNGEVB Clock or Data Receiver Evaluation Board is a versatile tool for evaluating the performance of ON Semiconductor's NB6L11 Clock or Data Receiver. This evaluation board is designed to provide a platform for testing the receiver's performance in a variety of communications and telecom applications. The board features a wide range of test points and connectors, allowing for easy connection to external test equipment. It also includes a variety of test and evaluation tools, such as a signal generator, oscilloscope, and logic analyzer. The board is also equipped with a USB port for easy connection to a PC, allowing for easy data logging and analysis. The board is designed to be used with the NB6L11 Clock or Data Receiver, and is an ideal tool for evaluating the performance of the receiver in a variety of communications and telecom applications.

Specifications

ON Semiconductor technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    1997
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Timing
  • Function
    Clock Distribution
  • Utilized IC / Part
    NB6L11S
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Embedded
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyDriver 2-OUT Hi Side Non-Inv 8-Pin SOIC N T/R0RFQ
Microchip TechnologyGate Drivers 400Vin, Dual MOSFET Isolated Driver6000BUY