web counter

ON Semiconductor NB6L72MNGEVBBOARD EVAL NB6L72MNG

ON Semiconductor NB6L72MNGEVB Reference Design 2
ON Semiconductor NB6L72MNGEVB Reference Design 1
ON Semiconductor NB6L72MNGEVB Reference Design 2
ON Semiconductor NB6L72MNGEVB Reference Design 1
ON Semiconductor NB6L72MNGEVB Reference Design 1
ON Semiconductor NB6L72MNGEVB Reference Design 2

Applications:

Clock and Timing >

Clock Buffer

End Products:

Communications and TelecomBackplane Distributed PowerClock Management and Distribution

ECAD Model:

Description

The ON Semiconductor NB6L72MNGEVB-MNGEVB is a 2x2 CrossPoint Switch Evaluation Board designed for use in communications and telecom applications. It features a low-power, low-voltage, low-noise, and low-distortion design, making it ideal for use in high-speed data transmission systems. The board includes two independent, high-speed, low-power, low-voltage, low-noise, and low-distortion CrossPoint switches, as well as a variety of other components, such as a power supply, a voltage regulator, and a temperature sensor. The board also includes a comprehensive set of evaluation tools, such as a graphical user interface, a test suite, and a reference design. The board is designed to be used in a wide range of applications, including wireless communications, optical communications, and digital signal processing.

Specifications

ON Semiconductor technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    2007
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Function
    Crosspoint Switch/Multiplexer
  • Utilized IC / Part
    NB6L72
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyMCU 8-Bit PIC16 PIC RISC 28Kbyte Flash 3.3V/5V 40-Pin UQFN EP Tube219RFQ