ON Semiconductor NB6L295MMNGEVBPower Management IC Development Tools EVAL BOARD
Description
The Onsemi NB6L295MMNGEVB-MMNGEVB Evaluation Board is designed to evaluate the performance of the NB6L295MMNG Dual Channel Programmable Delay, Instrumentation and Measurement Amplifier. This evaluation board features two independent channels, each with a programmable delay, instrumentation amplifier, and measurement amplifier. The board also includes a power supply, a USB interface, and a set of test points for easy connection to external test equipment. The board is designed to provide a convenient platform for evaluating the performance of the NB6L295MMNG amplifier and can be used to quickly and accurately measure the delay, gain, and other parameters of the amplifier.
Specifications
ON Semiconductor technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor .
- TypeParameter
- Factory Lead Time6 Weeks
- Published2012
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeTiming
- FunctionClock Distribution
- Utilized IC / PartNB6L295M
- Supplied ContentsBoard(s)
- Evaluation KitYes
- EmbeddedNo
- Secondary AttributesSMA Connectors
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| ECS Inc. | OSC XO 4.000MHZ HCMOS SMD | 860 | BUY | |
| ON Semiconductor | Active Programmable Delay Line 2-IN 0.011ns ABS 8.5ns MAX 24-Pin QFN EP Rail | 460 | RFQ | |
| Grayhill Inc. | Switch DIP ON OFF SPST 2 Piano 0.15A 30VDC PC Pins 2000Cycle/SwitchCycle 2.54mm Thru-Hole Tube | 914 | BUY | |
| Texas Instruments | TEXAS INSTRUMENTS LP3985IM5-2.5/NOPB IC, V REG, LINEAR, 2.5V, SMD, FULL REEL | 36 | RFQ |


Product
Brand
Articles
Tools