web counter

ON Semiconductor NB6L295MNGEVBPower Management IC Development Tools NB6L295 EVAL BOARD

ON Semiconductor NB6L295MNGEVB Reference Design 6
ON Semiconductor NB6L295MNGEVB Reference Design 1
ON Semiconductor NB6L295MNGEVB Reference Design 2
ON Semiconductor NB6L295MNGEVB Reference Design 3
ON Semiconductor NB6L295MNGEVB Reference Design 4
ON Semiconductor NB6L295MNGEVB Reference Design 5
ON Semiconductor NB6L295MNGEVB Reference Design 6
ON Semiconductor NB6L295MNGEVB Reference Design 1
ON Semiconductor NB6L295MNGEVB Reference Design 1
ON Semiconductor NB6L295MNGEVB Reference Design 2
ON Semiconductor NB6L295MNGEVB Reference Design 3
ON Semiconductor NB6L295MNGEVB Reference Design 4
ON Semiconductor NB6L295MNGEVB Reference Design 5
ON Semiconductor NB6L295MNGEVB Reference Design 6

Applications:

Clock and Timing >

Delay Line

End Products:

Instrumentation and MeasurementClock and Timing Devices

ECAD Model:

Description

The Onsemi NB6L295MNGEVB-MNGEVB is an evaluation board for the NB6L295MNG dual channel programmable delay, instrumentation and measurement amplifier. This board is designed to provide a platform for evaluating the performance of the NB6L295MNG amplifier. It features two independent channels, each with a programmable delay, gain, and offset. The board also includes a power supply, a USB interface, and a set of test points for easy connection to external test equipment. The board is ideal for applications such as signal conditioning, instrumentation, and measurement.

Specifications

ON Semiconductor technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    2012
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Timing
  • Function
    Clock Distribution
  • Utilized IC / Part
    NB6L295
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Embedded
    No
  • Secondary Attributes
    SMA Connectors
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
ON SemiconductorActive Programmable Delay Line 2-IN 0.011ns ABS 8.8ns MAX 24-Pin QFN EP Rail20000RFQ
ECS Inc.OSC XO 4.000MHZ HCMOS SMD860BUY
Texas InstrumentsTEXAS INSTRUMENTS LP3985IM5-2.5/NOPB IC, V REG, LINEAR, 2.5V, SMD, FULL REEL36RFQ
Grayhill Inc.Switch DIP ON OFF SPST 2 Piano 0.15A 30VDC PC Pins 2000Cycle/SwitchCycle 2.54mm Thru-Hole Tube914BUY