web counter

ON Semiconductor NCL2801LED1GEVBEVAL 200W PFC

ON Semiconductor NCL2801LED1GEVB Reference Design 2
ON Semiconductor NCL2801LED1GEVB Reference Design 1
ON Semiconductor NCL2801LED1GEVB Reference Design 2
ON Semiconductor NCL2801LED1GEVB Reference Design 1
ON Semiconductor NCL2801LED1GEVB Reference Design 1
ON Semiconductor NCL2801LED1GEVB Reference Design 2

Applications:

Lighting >

High Powered LED Driver

End Products:

Instrumentation and MeasurementComputing PeripheralsLED LightingWhite Goods

ECAD Model:

Description

The NCL2801LED1GEVB-GEVB, NCL2801LED1GEVB, High Precision 200W Power Factor Controller Evaluation Board is a versatile instrumentation and measurement tool based on the NCL2801 integrated circuit. It is designed to provide a comprehensive evaluation of the NCL2801's power factor controller capabilities. The board features a wide range of features, including a high-precision current and voltage measurement system, a high-precision power factor controller, and a wide range of protection features. The board also includes a comprehensive set of test points and connectors for easy connection to external test equipment. The board is ideal for use in a variety of applications, including power factor correction, power factor optimization, and power factor monitoring.

Specifications

ON Semiconductor technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor .
  • Type
    Parameter
  • Factory Lead Time
    7 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Power Factor Correction
  • Utilized IC / Part
    NCL2801LED1
  • Supplied Contents
    Board(s)
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyIC DRIVER MOSF HI/LO SIDE 8SOIC1192BUY
Microchip TechnologyIC GATE DRVR HI/LOW SIDE 8SOIC55BUY
Microchip TechnologyIC GATE DRV HI-SIDE/LO-SIDE 8DIP2250BUY