web counter

STMicroelectronics STEVAL-POEL45W1LED AND GENERAL LIGHTING SOLUTIO

STMicroelectronics STEVAL-POEL45W1 Reference Design 1
STMicroelectronics STEVAL-POEL45W1 Reference Design 1
STMicroelectronics STEVAL-POEL45W1 Reference Design 1
STMicroelectronics STEVAL-POEL45W1 Reference Design 1

Applications:

Lighting >

High Powered LED Driver

End Products:

LightingLED Lighting

ECAD Model:

Description

The STMicroelectronics STEVAL-POEL45W1 is a Power over Ethernet (PoE) Powered 45W LED Driver with Bluetooth Low Energy (BLE) Enabled Control Reference Design, Lighting Evaluation Board. This board is designed to provide a complete solution for the development of PoE-powered LED lighting systems. It features a high-efficiency, low-cost, and low-power LED driver with a wide range of dimming and control options. It also includes a Bluetooth Low Energy (BLE) module for wireless control and monitoring. The board is designed to be used with a PoE switch or injector, and can be used to power up to 45W of LED lighting. The board also includes a range of safety features, such as over-temperature protection, over-voltage protection, and short-circuit protection. The board is ideal for use in commercial, industrial, and residential lighting applications.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Factory Lead Time
    10 Weeks
  • Packaging
    Bulk
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Utilized IC / Part
    LED6000, PM8805, SPBTLE-1S
  • Supplied Contents
    Board(s)
  • Features
    Dimmable
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
NXP USA Inc.8-bit Microcontrollers - MCU S08 8BIT MICROCONTROLLER16RFQ