web counter

ON Semiconductor NCN5150QFNGEVBEvaluation Board For Wired M-BUS Slave Transceiver, 6 Unit Loads

ON Semiconductor NCN5150QFNGEVB Reference Design 4
ON Semiconductor NCN5150QFNGEVB Reference Design 1
ON Semiconductor NCN5150QFNGEVB Reference Design 2
ON Semiconductor NCN5150QFNGEVB Reference Design 3
ON Semiconductor NCN5150QFNGEVB Reference Design 4
ON Semiconductor NCN5150QFNGEVB Reference Design 1
ON Semiconductor NCN5150QFNGEVB Reference Design 1
ON Semiconductor NCN5150QFNGEVB Reference Design 2
ON Semiconductor NCN5150QFNGEVB Reference Design 3
ON Semiconductor NCN5150QFNGEVB Reference Design 4

Applications:

Wireless Communication >

Bus Transceiver

End Products:

Instrumentation and MeasurementEnergy MeterElectricity MeterInduction HeatingGas and Water Meter

ECAD Model:

Description

The ON Semiconductor NCN5150QFNGEVB-QFNGEVB, NCN5150QFNGEVB, NCN5150NGEVB Evaluation Board is a versatile tool for evaluating the performance of the NCN5150 QFN Bus Transceiver. This evaluation board is designed to provide a platform for instrumentation and measurement of the NCN5150 QFN Bus Transceiver. It features a wide range of test points and connectors for easy access to the device's pins and signals. The board also includes a power supply, a USB interface, and a variety of other components to facilitate testing and evaluation. The board is designed to be used with the NCN5150 QFN Bus Transceiver and is ideal for use in automotive, industrial, and consumer applications.

Specifications

ON Semiconductor technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    2013
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Function
    Transceiver
  • Utilized IC / Part
    NCN5150
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
STMicroelectronicsIC DRIVER IGBT/MOSFET 14-SOIC6599RFQ
STMicroelectronicsGate Drivers Advanced IGBT/MOSFET driver1650RFQ