web counter

ON Semiconductor NCP1014STBUCGEVBEVAL BOARD FOR NCP1014STBUCG

ON Semiconductor NCP1014STBUCGEVB Reference Design 2
ON Semiconductor NCP1014STBUCGEVB Reference Design 1
ON Semiconductor NCP1014STBUCGEVB Reference Design 2
ON Semiconductor NCP1014STBUCGEVB Reference Design 1
ON Semiconductor NCP1014STBUCGEVB Reference Design 1
ON Semiconductor NCP1014STBUCGEVB Reference Design 2

Applications:

Power Supplies >

AC to DC Single Output Power Supplies

End Products:

Power ManagementATX Power Supply

ECAD Model:

Description

The ON Semiconductor NCP1014STBUCGEVB-STBUCGEVB is a 12V AC to DC single output power supply for ATX power supply, power management IC. It is designed to provide a reliable and efficient power supply solution for ATX power supplies. It features a wide input voltage range of 85-265VAC, a high efficiency of up to 94%, and a low standby power consumption of less than 0.5W. The NCP1014STBUCGEVB-STBUCGEVB also features over-voltage, over-current, and short-circuit protection, as well as a built-in thermal shutdown function. This power supply is ideal for applications such as industrial automation, medical equipment, and consumer electronics.

Specifications

ON Semiconductor technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor .
  • Type
    Parameter
  • Factory Lead Time
    52 Weeks
  • Published
    2005
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Output Current
    520mA
  • Voltage - Output
    12V
  • Frequency - Switching
    65kHz
  • Utilized IC / Part
    NCP1014
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    AC/DC, Non-Isolated
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • REACH SVHC
    No SVHC
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining