web counter

STMicroelectronics EVL6563S-400WEVAL BOARD FOR L6563(400W)

STMicroelectronics EVL6563S-400W Reference Design 1
STMicroelectronics EVL6563S-400W Reference Design 1
STMicroelectronics EVL6563S-400W Reference Design 1
STMicroelectronics EVL6563S-400W Reference Design 1

Applications:

Power Supplies >

AC to DC Single Output Power Supplies

End Products:

Power ManagementConsumer ElectronicsFlat Panel DisplayHome AppliancesATX Power Supply

ECAD Model:

Description

The STMicroelectronics EVL6563S-400W Evaluation Board is a powerful and versatile tool for evaluating the performance of the 400W, 400V AC to DC Single Output Power Supply for Consumer Electronics, Power Management ICs. This evaluation board is designed to provide a complete platform for testing and evaluating the performance of the ICs in a variety of applications. It features a wide range of features, including a high-efficiency power supply, adjustable output voltage, adjustable output current, adjustable switching frequency, and adjustable soft-start time. The board also includes a comprehensive set of test points and connectors for easy connection to external test equipment. The board is also designed to be compatible with a wide range of development tools, including the STM32CubeIDE and STM32CubeMX.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Power Factor Correction
  • Utilized IC / Part
    L6563
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    400W Power Factor Correction and Preregulator Combination
  • Embedded
    No
  • Secondary Attributes
    Transition Mode and Active Tracking Boost Function
  • REACH SVHC
    Unknown
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Toshiba Semiconductor and StorageIC MTRDRV UNIPLR 2.7-5.5V 16SSOP10BUY