web counter

STMicroelectronics EVL6563H-250WEVAL BOARD FOR L6563

Applications:

Power Supplies >

AC to DC Single Output Power Supplies

End Products:

Computers and PeripheralsDesktop PCFlat Panel Display

ECAD Model:

Description

The STMicroelectronics EVL6563H-250W Evaluation Board is a powerful tool for evaluating the performance of the L6563H 250 W transition-mode PFC pre-Regulator. This board is designed to provide a complete platform for testing and evaluating the performance of the L6563H pre-Regulator. It features a wide range of components, including a power supply, a voltage regulator, a current sense resistor, a voltage sense resistor, and a power factor correction circuit. The board also includes a graphical user interface (GUI) for easy configuration and monitoring of the pre-Regulator. The EVL6563H-250W Evaluation Board is an ideal solution for testing and evaluating the performance of the L6563H pre-Regulator in computers and peripherals.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Max Operating Temperature
    50°C
  • Function
    Power Factor Correction
  • Output Voltage
    400V
  • Utilized IC / Part
    L6563
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Embedded
    No
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining
Technical Documents

Associated Products

Part NumberManufacturerDescriptionStockRFQ
Infineon Technologies0RFQ