web counter

Maxim Integrated MAX5022EVKITPower Management IC Development Tools MAX5022 Eval Kit

Maxim Integrated MAX5022EVKIT Reference Design 2
Maxim Integrated MAX5022EVKIT Reference Design 1
Maxim Integrated MAX5022EVKIT Reference Design 2
Maxim Integrated MAX5022EVKIT Reference Design 1
Maxim Integrated MAX5022EVKIT Reference Design 1
Maxim Integrated MAX5022EVKIT Reference Design 2

Applications:

Power Supplies >

AC to DC Single Output Power Supplies

End Products:

Computers and PeripheralsTelecom Power SupplyDesktop PCServersIndustrialWired NetworkingPower Supplies

ECAD Model:

Description

The Maxim Integrated MAX5022EVKIT is an evaluation kit for the MAX5022 5W, 5V AC to DC single output power supply. This power supply is designed for industrial, computer, and peripheral applications. It features a wide input voltage range of 85VAC to 265VAC, and a high efficiency of up to 90%. The kit includes a MAX5022EVKIT evaluation board, a MAX5022EVKIT-EVKIT evaluation board, and a MAX5022EVKIT-EVKIT-EVKIT evaluation board. The evaluation boards provide a complete solution for evaluating the MAX5022 power supply, and can be used to test and verify the performance of the power supply. The kit also includes a user guide, a schematic, and a bill of materials.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    2002
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    70°C
  • Min Operating Temperature
    0°C
  • Voltage - Output
    5V
  • Frequency - Switching
    262kHz
  • Utilized IC / Part
    MAX5022
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Power - Output
    5W
  • Main Purpose
    AC/DC, Primary Side
  • Outputs and Type
    1, Isolated
  • Regulator Topology
    Flyback
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
ON SemiconductorOPTOISO 4.17KV TRANS 6DIP76BUY
ON SemiconductorOPTOISO 4.17KV TRANS W/BASE 6DIP100BUY
ON SemiconductorTransistor Output Optocouplers Optocoupler Hi Bvceo Phototransistor35BUY
ON SemiconductorTransistor Output Optocouplers Optocoupler Phototrans No Base1479BUY