STMicroelectronics STEVAL-ISA117V1Power Management IC Development Tools Wide range ISO Flyback Demo Board
Description
The STMicroelectronics STEVAL-ISA117V1 is a wide range isolated flyback demonstration board designed for lighting applications. It features a single output of 12V/4.2W and is based on the VIPer16LN integrated circuit. This board is designed to provide a reliable and efficient solution for powering LED lighting systems. It is equipped with a wide range of features, including an adjustable output voltage, over-voltage protection, over-temperature protection, and a soft-start function. The board also includes a built-in EMI filter and a wide range of safety features, making it suitable for a variety of lighting applications.
Specifications
STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
- TypeParameter
- SeriesVIPer™ plus
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Max Operating Temperature60°C
- Voltage - Output12V
- Frequency - Switching60kHz
- Utilized IC / PartVIPer16
- Supplied ContentsBoard(s)
- Evaluation KitYes
- Board TypeFully Populated
- Power - Output4.2W
- Main PurposeAC/DC, Primary Side
- Outputs and Type1, Isolated
- Regulator TopologyFlyback
- RoHS StatusROHS3 Compliant
- Lead FreeLead Free
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| STMicroelectronics | STMICROELECTRONICS L5973D DC-DC Switching Buck (Step Down) Regulator, Adjustable, 4V-36Vin, 1.235V-35Vout, 2.5Aout, HSOP-8 | 7200 | RFQ | |
| Texas Instruments | TEXAS INSTRUMENTS - SN65HVD232D . - CAN Sbernice, CAN, 1, 1, 3 V, 3.6 V, SOIC | 78956 | RFQ | |
| Texas Instruments | TEXAS INSTRUMENTS - SN65HVD230D . - Bus CAN, CAN, 1, 1, 3 V, 3.6 V, SOIC | 78956 | RFQ | |
| Texas Instruments | CAN 1Mbps Sleep/Standby 3.3V Automotive 8-Pin SOIC T/R | 27143 | BUY | |
| Texas Instruments | TEXAS INSTRUMENTS - SN65HVD230DRG4 - CAN TRANSCEIVER, 1MBPS, 1/1, 3.3V, SOIC-8, FULL REEL | 35000 | RFQ | |
| Texas Instruments | TEXAS INSTRUMENTS - SN65HVD232DG4 - IC, CAN TXRX, 1MBPS, 1/1, 3.3V, SOIC-8 | 2706 | BUY | |
| Texas Instruments | TEXAS INSTRUMENTS - SN65HVD230QDG4Q1 - CAN TRANSCEIVER, 1MBPS, 1/1, 3.3V, SOIC-8 | 5650 | BUY | |
| Texas Instruments | TEXAS INSTRUMENTS - SN65HVD230DG4 - CAN TRANSCEIVER, 1MBPS, 1/1, 3.3V, SOIC-8 | 268 | BUY |


Product
Brand
Articles
Tools