web counter

STMicroelectronics STEVAL-ISA112V1BOARD DEMO SGL FLYBACK VIPER06HN

STMicroelectronics STEVAL-ISA112V1 Reference Design 1
STMicroelectronics STEVAL-ISA112V1 Reference Design 1
STMicroelectronics STEVAL-ISA112V1 Reference Design 1
STMicroelectronics STEVAL-ISA112V1 Reference Design 1

Applications:

Power Supplies >

AC to DC Single Output Power Supplies

End Products:

Consumer ElectronicsHome AutomationHome AppliancesLED DriverWhite Goods

ECAD Model:

Description

The STMicroelectronics STEVAL-ISA112V1 is a wide range non-isolated flyback demonstration board designed for consumer electronics applications. It is based on the VIPER06HN and provides a single output of 12V/4W. The board is designed to demonstrate the features of the VIPER06HN and is suitable for a variety of applications such as LED lighting, battery chargers, and power supplies. It features a wide input voltage range of 4.5V to 28V, a high efficiency of up to 90%, and a low standby power consumption of less than 0.5W. The board also includes a comprehensive set of protection features such as overvoltage, overcurrent, and overtemperature protection. The STEVAL-ISA112V1 is a great choice for designers looking for a reliable and efficient power solution for their consumer electronics applications.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Series
    VIPer™ plus
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    60°C
  • Voltage - Output
    12V
  • Utilized IC / Part
    VIPer06
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Power - Output
    4W
  • Main Purpose
    AC/DC, Primary Side
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Flyback
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
STMicroelectronicsIC OFFLINE CONV PWM OVP 8DIP2321BUY