web counter

ON Semiconductor NCP1075SOTGEVBPower Management IC Development Tools 15 W SMPS Eval Brd

ON Semiconductor NCP1075SOTGEVB Reference Design 4
ON Semiconductor NCP1075SOTGEVB Reference Design 1
ON Semiconductor NCP1075SOTGEVB Reference Design 2
ON Semiconductor NCP1075SOTGEVB Reference Design 3
ON Semiconductor NCP1075SOTGEVB Reference Design 4
ON Semiconductor NCP1075SOTGEVB Reference Design 1
ON Semiconductor NCP1075SOTGEVB Reference Design 1
ON Semiconductor NCP1075SOTGEVB Reference Design 2
ON Semiconductor NCP1075SOTGEVB Reference Design 3
ON Semiconductor NCP1075SOTGEVB Reference Design 4

Applications:

Power Supplies >

AC to DC Single Output Power Supplies

End Products:

Instrumentation and MeasurementElectronic MeterWhite Goods

ECAD Model:

Description

The ON Semiconductor NCP1075SOTGEVB-SOTGEVB is a 15 W SMPS Evaluation Board designed for instrumentation and measurement applications. It is a complete evaluation platform for the NCP1075, a high-efficiency, low-cost, synchronous buck converter. The board features a wide input voltage range of 4.5 V to 28 V, adjustable output voltage from 0.8 V to 5.5 V, and a maximum output current of 3 A. It also includes a wide range of protection features, such as over-voltage, over-current, and short-circuit protection. The board is designed to be used with the NCP1075 evaluation module, which provides a graphical user interface for easy configuration and monitoring of the converter. The NCP1075SOTGEVB-SOTGEVB is an ideal solution for instrumentation and measurement applications.

Specifications

ON Semiconductor technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor .
  • Type
    Parameter
  • Factory Lead Time
    52 Weeks
  • Packaging
    Bulk
  • Published
    2012
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    12V
  • Frequency - Switching
    100kHz
  • Utilized IC / Part
    NCP1075
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Power - Output
    10W
  • Main Purpose
    AC/DC, Primary Side
  • Outputs and Type
    1, Isolated
  • Regulator Topology
    Flyback
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
ON SemiconductorV-Ref Adjustable 2.5V to 36V 100mA 3-Pin SOT-23 T/R110BUY
ON SemiconductorON SEMICONDUCTOR NCP1075STBT3G AC/DC, 700V, 0.45A, 100KHZ, 4SOT22320097RFQ
ON SemiconductorVoltage References ANA 2.5V PROG SHUNT REF2000BUY