web counter

ON Semiconductor NCP1075PSRGEVBNCP1075 Primary Side Controlled 10W Off-line Flyback Evaluation Board

ON Semiconductor NCP1075PSRGEVB Reference Design 2
ON Semiconductor NCP1075PSRGEVB Reference Design 1
ON Semiconductor NCP1075PSRGEVB Reference Design 2
ON Semiconductor NCP1075PSRGEVB Reference Design 1
ON Semiconductor NCP1075PSRGEVB Reference Design 1
ON Semiconductor NCP1075PSRGEVB Reference Design 2

Applications:

Power Supplies >

AC to DC Single Output Power Supplies

End Products:

Instrumentation and MeasurementPower MeterWhite Goods

ECAD Model:

Description

The ON Semiconductor NCP1075PSRGEVB-PSRGEVB is a primary side controlled, 10 watt, off-line flyback evaluation board designed for instrumentation and measurement applications. It features a wide input voltage range of 85-265VAC, a high efficiency of up to 90%, and a low standby power consumption of less than 0.5W. The board also includes a built-in EMI filter, over-voltage protection, and over-temperature protection. The NCP1075PSRGEVB-PSRGEVB is ideal for applications such as LED lighting, consumer electronics, and industrial automation.

Specifications

ON Semiconductor technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor .
  • Type
    Parameter
  • Factory Lead Time
    52 Weeks
  • Published
    2014
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    125°C
  • Min Operating Temperature
    -40°C
  • Voltage - Output
    12V
  • Frequency - Switching
    100kHz
  • Utilized IC / Part
    NCP1075
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    AC/DC, Primary Side
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Flyback
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.ANALOG DEVICES - ADM3053BRWZ - CAN Bus, Transceiver, CAN, Serial, 4.5 V, 5.5 V, SOIC2036RFQ