web counter

ON Semiconductor NCP1060FLBKGEVBEVAL BOARD NCP1060FLBKG

ON Semiconductor NCP1060FLBKGEVB Reference Design 2
ON Semiconductor NCP1060FLBKGEVB Reference Design 1
ON Semiconductor NCP1060FLBKGEVB Reference Design 2
ON Semiconductor NCP1060FLBKGEVB Reference Design 1
ON Semiconductor NCP1060FLBKGEVB Reference Design 1
ON Semiconductor NCP1060FLBKGEVB Reference Design 2

Applications:

Power Supplies >

AC to DC Single Output Power Supplies

End Products:

Instrumentation and MeasurementElectronic MeterWhite Goods

ECAD Model:

Description

The NCP1060FLBKGEVB-FLBKGEVB, NCP1060FLBKGEVB, NCP1060 Flyback Converter Evaluation Board is a versatile instrumentation and measurement tool designed to evaluate the performance of the NCP1060 Flyback Converter. This evaluation board features a wide range of features, including a high-efficiency, low-cost, low-noise, and low-EMI design. It also includes a wide range of protection features, such as over-voltage, over-current, and short-circuit protection. The board also includes a wide range of test points and connectors for easy connection to external test equipment. The board is also designed to be compatible with a wide range of power supplies, allowing for easy integration into existing systems. The NCP1060FLBKGEVB-FLBKGEVB, NCP1060FLBKGEVB, NCP1060 Flyback Converter Evaluation Board is an ideal tool for evaluating the performance of the NCP1060 Flyback Converter.

Specifications

ON Semiconductor technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    2015
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    12V
  • Frequency - Switching
    60kHz
  • Utilized IC / Part
    NCP1060
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    AC/DC, Primary Side
  • Outputs and Type
    1, Isolated
  • Regulator Topology
    Flyback
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Texas InstrumentsIC MUX/DEMUX 8X1 16SOIC445044RFQ