web counter

ON Semiconductor NCP1654PFCGEVBEVAL BOARD FOR NCP1654PFCG

ON Semiconductor NCP1654PFCGEVB Reference Design 2
ON Semiconductor NCP1654PFCGEVB Reference Design 1
ON Semiconductor NCP1654PFCGEVB Reference Design 2
ON Semiconductor NCP1654PFCGEVB Reference Design 1
ON Semiconductor NCP1654PFCGEVB Reference Design 1
ON Semiconductor NCP1654PFCGEVB Reference Design 2

Applications:

Power Supplies >

AC to DC Single Output Power Supplies

End Products:

Computers and PeripheralsDesktop PCFlat Panel DisplayWhite Goods

ECAD Model:

Description

The ON Semiconductor NCP1654PFCGEVB-PFCGEVB is an evaluation board for the NCP1654 Power Factor Controller. It is designed to help engineers evaluate the performance of the NCP1654 in a variety of applications. The board includes a power factor controller, a power factor correction circuit, and a power supply. It also includes a USB interface for programming and monitoring the controller. The board is suitable for use in computers and peripherals, as well as other applications that require power factor correction. The board is easy to use and provides a reliable platform for testing and evaluating the NCP1654.

Specifications

ON Semiconductor technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor .
  • Type
    Parameter
  • Factory Lead Time
    27 Weeks
  • Published
    2008
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    378V~401V
  • Frequency - Switching
    65kHz
  • Utilized IC / Part
    NCP1654
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    AC/DC, Secondary Side
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Boost
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Maxim IntegratedSwitching Regulator/Controller, Voltage-mode, 0.15A, PDSO5,39RFQ