web counter

STMicroelectronics EVLVIP27H-12SBBOARD EVAL FOR VIPER27HD

STMicroelectronics EVLVIP27H-12SB Reference Design 1
STMicroelectronics EVLVIP27H-12SB Reference Design 1
STMicroelectronics EVLVIP27H-12SB Reference Design 1
STMicroelectronics EVLVIP27H-12SB Reference Design 1

Applications:

Power Supplies >

AC to DC Single Output Power Supplies

End Products:

Computers and PeripheralsDesktop PCLCD TVPlasma TV

ECAD Model:

Description

The STMicroelectronics EVLVIP27H-12SB is a demonstration board for the VIPer27, a single output (5 V-11 W) wide range input (90 - 265) voltage regulator. It is designed for use in computers and peripherals, providing a reliable and efficient power supply solution. The board features a wide input voltage range, allowing it to be used in a variety of applications. It also features a low quiescent current, making it suitable for battery-powered applications. The board is also equipped with a variety of protection features, such as over-voltage, over-temperature, and short-circuit protection. The board also includes a graphical user interface, allowing for easy configuration and monitoring of the device.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Series
    VIPer™ plus
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    800V
  • Frequency - Switching
    115kHz
  • Utilized IC / Part
    VIPer27
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Power - Output
    24W
  • Main Purpose
    AC/DC, Primary Side
  • Regulator Topology
    Flyback
  • RoHS Status
    Non-RoHS Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Nuvoton Technology Corporation of AmericaIC VOICEBAND CODEC 5V 1CH 20SOP32BUY