Infineon EVALQRS-ICE2QS02G-80W
The Infineon Technologies AG EVALQRS-ICE2QS02G-80W is an 80-W evaluation board with a quasi-resonant PWM controller (ICE2QS02G), an audio transformer, and an EMI filter. This board is designed to provide a complete solution for power supply designs, allowing users to evaluate the performance of the ICE2QS02G controller in a real-world application. The board features a wide input voltage range of 90-264VAC, and can be used to evaluate the performance of the ICE2QS02G controller in a variety of applications, including LED lighting, consumer electronics, and industrial applications. The board also includes an audio transformer and an EMI filter to reduce EMI noise and improve the overall performance of the system. The EVALQRS-ICE2QS02G-80W evaluation board is an ideal solution for evaluating the performance of the ICE2QS02G controller in a variety of applications.
- TypeParameter
- PPAPNo
- AutomotiveNo
- EU RoHSNot Compliant
- PackagingContainer
- Part StatusActive
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices Inc. | ANALOG DEVICES AD708JNZ Operational Amplifier, Dual, 900 kHz, 2 Amplifier, 0.3 V/s,3V to18V, DIP, 8 Pins | 1 | RFQ | |
| Analog Devices Inc. | IC OPAMP GP 1 CIRCUIT 8SOIC | 3 | RFQ | |
| Analog Devices Inc. | OP Amp Single GP ±18V 8-Pin SOIC N T/R | 200 | RFQ | |
| Analog Devices Inc. | OP Amp Single GP ±18V 8-Pin SOIC N T/R | 1686 | RFQ | |
| Analog Devices Inc. | IC OPAMP GP 1 CIRCUIT 8DIP | 30 | RFQ | |
| Analog Devices Inc. | IC, AMP INSTRUMENTATION, SOIC8, 627 | 0 | RFQ | |
| Analog Devices Inc. | IC OPAMP GP 1 CIRCUIT 8SOIC | 30 | RFQ | |
| Analog Devices Inc. | OP Amp Single GP ±18V 8-Pin SOIC N T/R | 10946 | RFQ | |
| Analog Devices Inc. | SP Amp INSTR Amp Single R-R O/P ±18V/36V 8-Pin SOIC T/R | 0 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES AD627BNZ Instrument Amplifier, 1, 125 V, 0.05 V/s, 80 kHz,1.1V to18V, DIP | 186 | RFQ | |
| Analog Devices Inc. | SP Amp INSTR Amp Single R-R O/P ±18V/36V 8-Pin SOIC N T/R | 26190 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES - AD627ARZ - Instrument Amplifier, 1 Amplifier, 200 µV, 0.07 V/µs, 80 kHz, ± 1.1V to ± 18V, SOIC | 3500 | RFQ |


Product
Brand
Articles
Tools