STMicroelectronics EVL6566A-75WADPBOARD EVAL FOR L6566A
The STMicroelectronics EVL6566A-75WADP Evaluation Board is a powerful and versatile tool for evaluating the performance of the L6563 and L6566A 19V - 75W laptop adapter with tracking boost PFC pre-regulator Power Management ICs. This board is designed to provide a complete solution for testing and evaluating the performance of the ICs in a laptop adapter application. It features a wide range of features, including a tracking boost PFC pre-regulator, a high-efficiency buck converter, a low-noise linear regulator, and a low-ripple output voltage. The board also includes a comprehensive set of test points and connectors for easy evaluation and debugging. With its robust design and comprehensive features, the EVL6566A-75WADP Evaluation Board is an ideal tool for evaluating the performance of the L6563 and L6566A 19V - 75W laptop adapter with tracking boost PFC pre-regulator Power Management ICs.
- TypeParameter
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Voltage - Output19V
- Frequency - Switching65kHz
- Utilized IC / PartL6563, L6566A, TSM1014
- Supplied ContentsBoard(s)
- Evaluation KitYes
- Board TypeFully Populated
- Power - Output75W
- Main PurposeAC/DC, Primary and Secondary Side with PFC
- Outputs and Type1, Isolated
- Radiation HardeningNo
- RoHS StatusROHS3 Compliant
- Lead FreeContains Lead
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Isocom Components | DC-IN 1-CH Transistor DC-OUT 4-Pin PDIP SMD | 36 | BUY | |
| STMicroelectronics | IC CTRLR OVP UVLO 16SOIC | 7500 | RFQ | |
| STMicroelectronics | IC PFC CTRLR TRANSITION 14SOIC | 10000 | BUY | |
| STMicroelectronics | IC PFC CTRLR TRANSITION 14SOIC | 116 | RFQ | |
| STMicroelectronics | IC CTRLR PFC TRANSITION 14-SOIC | 0 | RFQ | |
| STMicroelectronics | IC CTRLR OVP UVLO 16SOIC | 50 | RFQ |


Product
Brand
Articles
Tools