web counter

STMicroelectronics EVAL-STCH03-45W45W / 12V POWER SUPPLY BASED ON

STMicroelectronics EVAL-STCH03-45W Reference Design 3
STMicroelectronics EVAL-STCH03-45W Reference Design 1
STMicroelectronics EVAL-STCH03-45W Reference Design 2
STMicroelectronics EVAL-STCH03-45W Reference Design 3
STMicroelectronics EVAL-STCH03-45W Reference Design 1
STMicroelectronics EVAL-STCH03-45W Reference Design 1
STMicroelectronics EVAL-STCH03-45W Reference Design 2
STMicroelectronics EVAL-STCH03-45W Reference Design 3

Applications:

Power Supplies >

AC to DC Single Output Power Supplies

End Products:

Power ManagementAC to DC AdaptorAC to DC ChargerBattery Charger

ECAD Model:

Description

The STMicroelectronics EVAL-STCH03-45W is a 45W/12V power supply evaluation kit based on the STCH03 QR Flyback Controller and SRK1000B Adaptive Synchronous Rectification Controller, Power Management ICs. This evaluation kit is designed to provide a complete solution for evaluating the performance of the STCH03 and SRK1000B ICs in a power supply application. The kit includes a power supply board, a control board, and a user interface board. The power supply board contains the STCH03 and SRK1000B ICs, as well as other components necessary for the power supply. The control board contains the necessary components to control the power supply, including a microcontroller, a display, and a keypad. The user interface board provides a graphical user interface for the user to interact with the power supply. The kit also includes a power supply adapter and a USB cable for connecting the kit to a computer.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
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
Isocom Components 2004 LTDOPTOISOLATOR 5.3KV TRANS 4SMD50BUY
STMicroelectronicsIC VREF SHUNT ADJ SOT23-35RFQ
STMicroelectronicsIC VREF SHUNT ADJ SOT23-30BUY
STMicroelectronicsIC VREF SHUNT ADJ SOT23-30RFQ